Module 1, 42-tooth stainless steel spur gear with a 14 mm keyway bore, made from SUS303, with a pressure angle of 20°, standard full-depth teeth, and JIS grade N8 precision. Backlash is specified as 0.08-0.18 mm. The keyway conforms to JIS B1301 Js9 tolerance. Set screw type S1K is used, suitable for light load applications. Total length is 20 mm, with a gear width of 10 mm and overall diameter of 42 mm. Available with a lead time of up to 5 working days for order quantities up to 20 units.
Module 1, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-42J14 | KSUS1-42J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |