KSUS1-42J12 is a stainless steel spur gear with module 1, 42 teeth, and a 12 mm finished bore with a keyway conforming to JIS B1301 (Js 9 tolerance). It is made of SUS303, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a backlash of 0.16 mm and an allowable torque of 0.16 N·m. Total length is 20 mm, and it uses an S1K shaped set screw. The product is available on request with a lead time of up to 5 working days and is limited to 1 to 20 units per order.
Module 1, 42 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-42J12 | KSUS1-42J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |