QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-42J10

Description
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Request a Quote
Description
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1, 42-tooth stainless steel spur gear with a 10 mm finished bore, keyway (4 x 1.8 mm), and JIS grade N8 precision, made from SUS303 with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0.08~0.18 mm. The allowable torque is 1.14 N·m (0.12 kgf·m). Includes a set screw and is part of the J series, available-on-request with a lead time of up to five working days.

Datasheet Summary
Powered by GS/AI

Module 1, 42-tooth stainless steel spur gear with a 10 mm finished bore, keyway (4 x 1.8 mm), and JIS grade N8 precision, made from SUS303 with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0.08~0.18 mm. The allowable torque is 1.14 N·m (0.12 kgf·m). Includes a set screw and is part of the J series, available-on-request with a lead time of up to five working days.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-42J10 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-42J10
Metal Spur Gears (metric) KSUS1-42J10
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore

Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore - KSUS1-42J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
KSUS1-42J10
Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore KSUS1-42J10
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-42J10 KSUS1-42J10
Product Name Metal Spur Gears (metric) Module 1, 42 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 72 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details