Module 1, 42-tooth stainless steel spur gear with plain bore, made of SUS303, having a module of 1 mm, 20° pressure angle, and JIS grade N8 precision. Backlash ranges from 0.08 to 0.18 mm. The gear has a total length of 20 mm, an outer diameter of 42 mm, and a bore diameter of 10 mm. The allowable torque is 1.14 N·m (0.12 kgf·m), with a weight of 0.12 kg. Set screw alignment is designed for S1K configuration. Keyway dimensions follow JIS B1301, Js 9 tolerance. Available without keyway or with keyway options when ordered as J series variants, which require additional lead time. Set screws are not included for non-J series versions.
Module 1, 42 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-42 | KSUS1-42 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |