Stainless steel spur gear with module 1, 40 teeth, and a 19 mm finished bore, featuring a keyway of 6 x 2.8 mm per JIS B1301 standard, machined from SUS303 with a pressure angle of 20° and JIS grade N8 precision. The allowable torque is 0.13 N·m, with backlash ranging from 0.08 to 0.18 mm. Set screw fastening is included, but S3T or S1T set screws are recommended only for light load applications. Total length is 20 mm, and the gear is available as an on-request item with a lead time of up to 5 working days.
Module 1, 40 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J19 | KSUS1-40J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |