KSUS1-40J17 is a stainless steel spur gear with a module of 1, 40 teeth, and a 17 mm keyway. It has a 20° pressure angle, is made from SUS303, and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.17 N·m (0.017 kgf·m), with a backlash range of 0.08 to 0.18 mm. The gear has a pitch diameter of 40 mm, overall width of 10 mm, and total length of 20 mm. The keyway is 5 mm wide by 2.3 mm deep, complying with JIS B1301 Js9 tolerance. Set screw included. This part is available on request with a lead time of up to five working days, and is limited to single-order quantities of 1 to 20 units.
Module 1, 40 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J17 | KSUS1-40J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |