KSUS1-40J16 is a stainless steel spur gear with a module of 1, 40 teeth, and a 16 mm keyway bore, designed for light-duty applications. It features a JIS grade N8 precision rating with a 20° pressure angle, manufactured from SUS303 stainless steel. The gear has a 35 mm hub diameter, 42 mm outer diameter, and 10 mm width. Backlash ranges between 0.08 to 0.18 mm. The keyway is machined to JIS B1301 standard with Js 9 tolerance. Set screw fastening is not recommended for this part under load; use dowel pins in combination for secure mounting. The allowable torque is 0.14 N·m. Dimensions include a 10 mm hub width and 20 mm total length. The product is marked as available-on-request
Module 1, 40 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J16 | KSUS1-40J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |