KSUS1-40J15 is a stainless steel spur gear with a module of 1, 40 teeth, and a 15 mm finished bore. It has a pitch diameter of 40 mm, an outside diameter of 42 mm, and an overall length of 10 mm. The gear is made of SUS303 stainless steel and adheres to JIS B1702-1:1998 Grade N8 precision. The allowable torque is 0.16 N·m (0.016 kgf·m), with a backlash range of 0.08 to 0.18 mm. It includes a keyway of 5 mm width by 2.3 mm depth per JIS B1301 standard. A set screw is included for shaft mounting.
Module 1, 40 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J15 | KSUS1-40J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |