KSUS1-40J14 is a stainless steel spur gear with module 1, 40 teeth, and a 14 mm keyway bore. It is made of SUS303 with a JIS grade N8 precision rating, a 20° pressure angle, and a backlash range of 0.08~0.18 mm. The gear has a total length of 20 mm, a hub diameter of 40 mm, and a width of 10 mm. It is designed for use with a 5 x 2.3 mm keyway per JIS B1301 standard. Allowable torque is 0.15 N·m. The set screw is not included for this variant.
Module 1, 40 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J14 | KSUS1-40J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |