KSUS1-40J12 is a stainless steel spur gear with a module of 1, 40 teeth, and a 12 mm keyway bore. It is made of SUS303 with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The gear has an outside diameter of 42 mm, a total length of 20 mm, and a keyway sized 4 mm wide by 1.8 mm deep per JIS B1301. Allowable torque is 0.15 N·m, and backlash ranges from 0.08 to 0.18 mm. A set screw is included. The J series is available-on-request
Module 1, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J12 | KSUS1-40J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |