KSUS1-40J10 is a stainless steel spur gear with a module of 1, 40 teeth, and a 10 mm finished bore. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made of SUS303 stainless steel. The gear has a backlash of 0.08~0.18 mm, a weight of 0.16 kg, and an allowable torque of 8.15 N·m (1.03 kgf·m). The bore is equipped with a keyway conforming to JIS B1301 standard, size 4 mm wide by 1.8 mm deep. Set screw fastening is included, but S3T and S1T set screws are recommended only for light load applications. This product requires a lead time of up to five working days and is available in quantities of 1 to 20 units per order.
Module 1, 40 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40J10 | KSUS1-40J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |