KSUS1-40 is a module 1, 40-tooth stainless steel spur gear made of SUS303 with a plain bore, 20° pressure angle, and JIS grade N8 precision. It has a maximum allowable torque of 8.15 N·m (1.03 kgf·m), backlash of 0.08-0.18 mm, and a total length of 20 mm. The gear is designed for light-duty applications and requires secondary operations to be performed with caution to preserve precision. Set screws are not included with this variant; they are provided only for keyed versions. The gear features a standard full-depth tooth profile and is suitable for use with a shaft via a keyway when modified.
Module 1, 40 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-40 | KSUS1-40 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |