Stainless steel spur gear with module 1, 36 teeth, and a 15 mm finished bore, designed for light-load applications with a set screw fastener. It has a JIS grade N8 precision rating, 20° pressure angle, and a backlash of 0.08~0.18 mm. The gear is made from SUS303 stainless steel with no heat treatment. The keyway conforms to JIS B1301, Js 9 tolerance, and the total length is 20 mm. The set screw is included with the part.
Module 1, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-36J15 | KSUS1-36J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |