KSUS1-36J14 is a module 1, 36-tooth stainless steel spur gear with a 14 mm keyway bore, made of SUS303, and conforming to JIS grade N8 precision standards. The gear has a pressure angle of 20°, standard full-depth teeth, and a backlash range of 0.08 to 0.18 mm. The keyway is sized to JIS B1301 Js9 tolerance. The allowable torque is 0.11 N·m (0.084 kgf·m), and the gear weighs 0.10 kg. The set screw is included and the product is available only on request with a lead time of up to five working days.
Module 1, 36 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-36J14 | KSUS1-36J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |