KSUS1-36J12 is a stainless steel spur gear with module 1, 36 teeth, and a 12 mm finished bore, featuring a keyway conforming to JIS B1301 standard with Js 9 tolerance. It has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 stainless steel. The gear has a backlash range of 0.08 to 0.18 mm and a weight of 0.11 kg. The allowable torque is 7.12 N·m (0.82 kgf·m). Precision meets JIS grade N8. Set screws are included, and the product is available on request with a lead time of up to five working days.
Module 1, 36 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-36J12 | KSUS1-36J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |