KSUS1-36 is a stainless steel spur gear with a module of 1, 36 teeth, and a plain bore. It has a pressure angle of 20°, is made of SUS303, and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.82 N·m (0.084 kgf·m), with a backlash of 0.08~0.18 mm and a weight of 0.12 kg. The gear features a keyway according to JIS B1301, Js 9 tolerance, and is supplied with a set screw for fastening. The product includes a tapped hole and is intended for light load applications when used with S3T or S1T set screws; dowel pins are recommended for secure mounting.
Module 1, 36 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-36 | KSUS1-36 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |