QTC METRIC GEARS Metal Screw Gears (metric) KSUN2.5-10R

Description
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear
Request a Quote Datasheet
Description
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KSUN2.5-10R - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KSUN2.5-10R
Metal Screw Gears (metric) KSUN2.5-10R
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear

Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear

Supplier's Site
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear - KSUN2.5-10R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear
KSUN2.5-10R
Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear KSUN2.5-10R
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUN2.5-10R KSUN2.5-10R
Product Name Metal Screw Gears (metric) Module 2.5, 10 Tooth Right Handed Stainless Steel Screw Gear
Number of Teeth 10 10
Design Metric
Material Stainless Stainless; Stainless Steel
PD 35.4 mm (1.39 inch)
Face Width 22 mm (0.8661 inch) 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
KHK AG4-20R2E19, Module 420 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r2e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details