QTC METRIC GEARS Metal Screw Gears (metric) KSUN2-10L

Description
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear
Request a Quote Datasheet
Description
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KSUN2-10L - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KSUN2-10L
Metal Screw Gears (metric) KSUN2-10L
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear

Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear

Supplier's Site
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear - KSUN2-10L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear
KSUN2-10L
Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear KSUN2-10L
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUN2-10L KSUN2-10L
Product Name Metal Screw Gears (metric) Module 2, 10 Tooth Left Handed Stainless Steel Screw Gear
Number of Teeth 10 10
Design Metric
Material Stainless Stainless; Stainless Steel
PD 28.3 mm (1.11 inch)
Face Width 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
KHK SRCPFK2.5-500J, CP2.5, Module 0.79, 200 Tooth, CP Carbon Steel Racks - srcpfk2-5-500j - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details