QTC METRIC GEARS Metal Screw Gears (metric) KSUN1.5-13R

Description
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear
Request a Quote Datasheet
Description
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KSUN1.5-13R - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KSUN1.5-13R
Metal Screw Gears (metric) KSUN1.5-13R
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear

Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear

Supplier's Site
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear - KSUN1.5-13R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear
KSUN1.5-13R
Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear KSUN1.5-13R
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUN1.5-13R KSUN1.5-13R
Product Name Metal Screw Gears (metric) Module 1.5, 13 Tooth Right Handed Stainless Steel Screw Gear
Number of Teeth 13 13
Design Metric
Material Stainless Stainless; Stainless Steel
PD 27.6 mm (1.09 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
30 Teeth, 0.5 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK05030S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5217203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 72
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details