QTC METRIC GEARS Straight Tooth Miter Gears (metric) KSUM1-25

Description
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore
Request a Quote Datasheet
Description
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KSUM1-25 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KSUM1-25
Straight Tooth Miter Gears (metric) KSUM1-25
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore

Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore

Supplier's Site
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore - KSUM1-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore
KSUM1-25
Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore KSUM1-25
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUM1-25 KSUM1-25
Product Name Straight Tooth Miter Gears (metric) Module 1, 25 Tooth Stainless Steel Miter Gear with Plain Bore
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
PD 25 mm (0.9843 inch) 25 mm (0.9843 inch)
Face Width 6 mm (0.2362 inch) 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
20 Teeth, 0.6 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY06020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details