KSSG2-70J35 is a ground spur gear with a module of 2, 35 teeth, and a finished bore diameter of 35 mm, designed for power transmission in metric applications. It has a pitch diameter of 70 mm, outside diameter of 140 mm, face width of 20 mm, and keyway dimensions of 10 mm width by 3.3 mm depth with an M8 set screw. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and operates with a backlash of 0.14-0.24 mm, conforming to JIS grade N7 (JIS B1702-1:1998). All allowable torque values are calculated under assumed usage conditions. The gear is part of the KSSG series, which specifies a 20° pressure angle and standard full-depth teeth.
Module 2, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-70J35 | KSSG2-70J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |