KSSG2-70J32 is a module 2, 32-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), designed for precision motion transmission. It has a finished bore diameter of 32 mm, an 8 x 3.3 mm keyway, and an M8 set screw. The gear has a pitch diameter of 64 mm, outside diameter of 128 mm, face width of 20 mm, and total length of 132 mm. Backlash is specified as 0.14~0.24 mm, and allowable torque is 2.19 N·m (2.25 kgf·m). The gear meets JIS grade N7 precision (JIS B1702-1: 1998) and adheres to JIS B1301 keyway standards. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-70J32 | KSSG2-70J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |