Module 2, 64-tooth ground spur gear with 25mm bore, 8mm x 3.3mm keyway, M6 set screw, and 8mm face width, designed for precise power transmission. Constructed from S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. Features JIS grade N7 precision per JIS B1702-1:1998 and backlash of 0.14-0.24 mm. Overall diameter is 128mm, outside diameter is 132mm, and total length is 179mm. Weight is 2.29kg.
Module 2, 64 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-64J25 | KSSG2-64J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |