Metric ground spur gear with module 2, 30 teeth, 60 mm pitch diameter, 30 mm finished bore, 8 mm face width, and an 8 x 3.3 mm keyway with M6 set screw. Tooth surfaces are induction hardened to 50-60 HRC. Backlash is 0.14-0.24 mm, and allowable torque is 1.98 N·m (0.20 kgf·m). Precision grade conforms to JIS B1702-1:1998 grade N7. Made of S45C steel. Total length is 36 mm.
Module 2, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-60J30 | KSSG2-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |