KSSG2-60 is a module 2, 60-tooth ground spur gear in the J Series, with a plain bore, 80 mm pitch diameter, 160 mm outside diameter, 20 mm face width, 36 mm total length, and a keyway of 8 mm width by 3.3 mm depth, designed for industrial applications requiring precision power transmission. The gear is made from S45C steel with induction-hardened tooth surfaces reaching 50-60 HRC, adheres to JIS grade N7 precision (JIS B1702-1:1998), and has a backlash of 0.14-0.24 mm. It includes a set screw and is available with a standard full-depth tooth profile at 20° pressure angle. Weight is 2.04 kg.
Module 2, 60 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-60 | KSSG2-60 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |