QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-56J30

Description
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2-56J30 is a module 2, 56-tooth ground spur gear with a 30 mm finished bore, featuring an induction-hardened tooth surface with 50-60 HRC hardness, a 20° pressure angle, and made of S45C steel. It has a bore diameter of 30 mm, a pitch diameter of 112 mm, an outside diameter of 116 mm, a face width of 20 mm, a hub width of 16 mm, and a total length of 36 mm. The gear includes a keyway sized 10 mm wide by 3.3 mm deep with an M8 set screw, and specifies a backlash of 0.14-0.24 mm. It meets JIS grade N7 precision (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSSG2-56J30 is a module 2, 56-tooth ground spur gear with a 30 mm finished bore, featuring an induction-hardened tooth surface with 50-60 HRC hardness, a 20° pressure angle, and made of S45C steel. It has a bore diameter of 30 mm, a pitch diameter of 112 mm, an outside diameter of 116 mm, a face width of 20 mm, a hub width of 16 mm, and a total length of 36 mm. The gear includes a keyway sized 10 mm wide by 3.3 mm deep with an M8 set screw, and specifies a backlash of 0.14-0.24 mm. It meets JIS grade N7 precision (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-56J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-56J30
Metal Spur Gears (metric) KSSG2-56J30
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore - KSSG2-56J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore
KSSG2-56J30
Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore KSSG2-56J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-56J30 KSSG2-56J30
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details