Ground spur gear with module 2, 56 teeth, 28mm bore, 60mm hub diameter, 112mm pitch diameter, 116mm outside diameter, 20mm face width, 16mm hub width, and 36mm total length. Features a keyway of 8mm width x 3.3mm depth and an M6 set screw. Precision grade S1 equivalent to JIS B1702-1:1998 N7. Material is S45C with induction-hardened tooth surfaces at 50-60 HRC. Allowable torque is 1.72 N·m (0.14-0.24 mm backlash).
Module 2, 56 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-56J28 | KSSG2-56J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |