QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-56J25

Description
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 56-tooth ground spur gear with a 25 mm bore and 8 x 3.3 mm keyway, made from S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a JIS grade N7 precision rating and backlash of 0.14-0.24 mm. This variant includes a set screw and has an outside diameter of 116 mm, face width of 20 mm, and total length of 36 mm. Keyways conform to JIS B1301, Js9 tolerance. Secondary operations on the tooth area are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2, 56-tooth ground spur gear with a 25 mm bore and 8 x 3.3 mm keyway, made from S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a JIS grade N7 precision rating and backlash of 0.14-0.24 mm. This variant includes a set screw and has an outside diameter of 116 mm, face width of 20 mm, and total length of 36 mm. Keyways conform to JIS B1301, Js9 tolerance. Secondary operations on the tooth area are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-56J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-56J25
Metal Spur Gears (metric) KSSG2-56J25
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG2-56J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG2-56J25
Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG2-56J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-56J25 KSSG2-56J25
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details