Module 2, 55-tooth ground spur gear with a 35 mm finished bore, 60 mm outside diameter, 114 mm face width, and 36 mm hub width, featuring a 10 x 3.3 mm keyway and M8 set screw. Gear material is S45C with induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, 20° pressure angle, standard full-depth teeth, and allowable torque of 13.3 N·m (1.35 kgf·m). Backlash ranges from 0.14 to 0.24 mm. Keyway conforms to JIS B1301 Js 9 tolerance.
Module 2, 55 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-55J35 | KSSG2-55J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |