QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-55

Description
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 55-tooth ground spur gear with plain bore, 60 mm bore diameter, 110 mm pitch diameter, 114 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 precision (JIS B1702-1:1998). Available torque is 130 N·m (13.3 kgf·m) with backlash of 0.14-0.24 mm. Includes keyway conforming to JIS B1301 (Js 9 tolerance) and set screw. No secondary operations permitted on tooth areas.

Datasheet Summary
Powered by GS/AI

Module 2, 55-tooth ground spur gear with plain bore, 60 mm bore diameter, 110 mm pitch diameter, 114 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 precision (JIS B1702-1:1998). Available torque is 130 N·m (13.3 kgf·m) with backlash of 0.14-0.24 mm. Includes keyway conforming to JIS B1301 (Js 9 tolerance) and set screw. No secondary operations permitted on tooth areas.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-55 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-55
Metal Spur Gears (metric) KSSG2-55
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore

Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore - KSSG2-55 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore
KSSG2-55
Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore KSSG2-55
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-55 KSSG2-55
Product Name Metal Spur Gears (metric) Module 2, 55 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG4-60R1E42, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5217607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details