QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-80J50

Description
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-80J50 is a ground spur gear with a module of 2.5, 80 teeth, and a 50 mm bore, designed for precision mechanical drive applications. It has a pitch diameter of 200 mm, outside diameter of 205 mm, face width of 25 mm, and total length of 43 mm. The gear is made from S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC hardness. Precision conforms to JIS grade N7 (JIS B1702-1: 1998). The keyway is 14 mm wide by 3.8 mm deep, complying with JIS B1301 Js9 tolerance. Allowable torque is 637 N·m (65.0 kgf·m). Backlash is specified as 0.14-0.24 mm. A set screw is included for mounting. Secondary operations on the tooth profile are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG2.5-80J50 is a ground spur gear with a module of 2.5, 80 teeth, and a 50 mm bore, designed for precision mechanical drive applications. It has a pitch diameter of 200 mm, outside diameter of 205 mm, face width of 25 mm, and total length of 43 mm. The gear is made from S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC hardness. Precision conforms to JIS grade N7 (JIS B1702-1: 1998). The keyway is 14 mm wide by 3.8 mm deep, complying with JIS B1301 Js9 tolerance. Allowable torque is 637 N·m (65.0 kgf·m). Backlash is specified as 0.14-0.24 mm. A set screw is included for mounting. Secondary operations on the tooth profile are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-80J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-80J50
Metal Spur Gears (metric) KSSG2.5-80J50
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore - KSSG2.5-80J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore
KSSG2.5-80J50
Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore KSSG2.5-80J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-80J50 KSSG2.5-80J50
Product Name Metal Spur Gears (metric) Module 2.5, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 90 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details