Module 2.5, 80-tooth ground spur gear in the KSSG series, with a bore diameter of 90 mm, pitch diameter of 200 mm, outside diameter of 205 mm, face width of 25 mm, hub width of 18 mm, total length of 43 mm, keyway size of 10 x 3.3 mm, M8 set screw, allowable torque of 378 N·m (527 kgf·m), and backlash of 0.14~0.24 mm. Made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS B1702-1:1998 N7, and standard full-depth 20° pressure angle teeth.
Module 2.5, 80 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-80 | KSSG2.5-80 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 80 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |