KSSG2.5-75J32 is a ground spur gear with a module of 2.5, 75 teeth, and a 32 mm bore diameter. It has a pitch diameter of 187.5 mm, an outside diameter of 192.5 mm, a face width of 25 mm, and a total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and it meets JIS grade N7 precision (JIS B1702-1:1998). It features a keyway sized 10 mm wide by 3.3 mm deep with an M8 set screw, and has an allowable torque of 351 N·m (35.8 kgf·m). Backlash is specified between 0.14 and 0.24 mm. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2.5, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-75J32 | KSSG2.5-75J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |