Module 2.5, 75-tooth ground spur gear with a 30mm bore, 90mm outside diameter, 187.5mm pitch diameter, and 192.5mm overall length. Features a keyway of 10 x 3.3 mm and an M8 set screw. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, compliant with JIS grade N7 (JIS B1702-1: 1998). Allowable torque is 6.05 N·m (61.7 kgf·cm), with backlash of 0.14-0.24 mm. Weight is 6.05 kg.
Module 2.5, 75 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-75J30 | KSSG2.5-75J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 75 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |