Module 2.5 ground spur gear with 28 teeth, 28 mm bore diameter, 8 mm × 3.3 mm keyway, and M6 set screw. Outside diameter 187.5 mm, face width 25 mm, total length 43 mm, allowable torque 461 N·m (47.0 kgf·m), backlash 0.14~0.24 mm, weight 6.01 kg. Made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), JIS grade N7 precision, 20° pressure angle, standard full-depth teeth. Set screw included.
Module 2.5, 75 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-75J28 | KSSG2.5-75J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 75 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |