KSSG2.5-70J35 is a ground spur gear with a module of 2.5, 35 teeth, and a 10 mm x 3.3 mm keyway. The gear has a bore diameter of 35 mm, an outside diameter of 180 mm, a face width of 25 mm, and a total length of 43 mm. It is made of S45C steel with induction-hardened tooth surfaces rated at 50 to 60 HRC. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a backlash of 0.14 to 0.24 mm. The allowable torque is 5.08 N·m (3.83 kgf·m), and the weight is 5.08 kg. A set screw is included.
Module 2.5, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-70J35 | KSSG2.5-70J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |