Module 2.5, 70-tooth ground spur gear with plain bore, 80 mm bore diameter, 175 mm pitch diameter, 180 mm outside diameter, 25 mm face width, 18 mm hub width, 43 mm total length, keyway size 14 x 3.8 mm, M10 set screw, allowable torque of 324 N·m (33.1 kgf·m), backlash range 0.14 to 0.24 mm, made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), and JIS grade N7 precision per JIS B1702-1:1998.
Module 2.5, 70 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-70 | KSSG2.5-70 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 70 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |