KSSG2.5-60J45 is a ground spur gear with a module of 2.5, 60 teeth, and a finished bore of 45 mm, designed for precise power transmission. It has a pitch diameter of 150 mm, outside diameter of 155 mm, face width of 25 mm, and hub width of 18 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC and meets JIS grade N7 precision (JIS B1702-1:1998). The keyway is 14 mm wide by 3.8 mm deep with an M10 set screw. Allowable torque is 291 N·m (31.8 kgf·m), and backlash is 0.14~0.24 mm. The product is part of the J Series, available on request with a lead time of up to 5 working days and limited to 1-20 units per order.
Module 2.5, 60 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-60J45 | KSSG2.5-60J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |