Module 2.5 ground spur gear with 60 teeth and a 35 mm bore, featuring a 80 mm hub diameter, 150 mm pitch diameter, 155 mm outside diameter, 25 mm face width, 18 mm hub width, and 43 mm total length; keyway is 10 mm wide by 3.3 mm deep, with an M8 set screw; allowable torque is 383 N·m (39.1 kgf·m), backlash is 0.14~0.24 mm, and weight is 5.08 kg; precision grade S1 equivalent to JIS B1702-1:1998 N7, material is S45C with induction-hardened tooth surfaces at 50~60 HRC.
Module 2.5, 60 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-60J35 | KSSG2.5-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |