KSSG2.5-60J28 is a ground spur gear in the KSSG series with a module of 2.5, 28 teeth, and a finished bore diameter of 8 mm. It has a pitch diameter of 70 mm, outside diameter of 175 mm, face width of 25 mm, and total length of 43 mm. The gear is made from S45C steel with induction-hardened tooth surfaces reaching 50-60 HRC. It features a keyway of 8 mm wide by 3.3 mm deep and an M6 set screw. Allowable torque is 291 N·m (311 kgf·m), with backlash between 0.14 and 0.24 mm. Precision grade is JIS N7 per JIS B1702-1:1998. The product is available on request with a lead time of up to five working days.
Module 2.5, 60 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-60J28 | KSSG2.5-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |