QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-60J25

Description
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG2.5-60J25 is a metal spur gear with a module of 2.5 and 60 teeth, designed for precision applications. It features a finished bore of 25mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and is classified under JIS grade N7, ensuring high precision and durability. The allowable torque for this gear is calculated based on specific usage conditions, and it is important to note that no secondary operations can be performed on the tooth areas due to the induction hardening process. This gear is suitable for applications requiring reliable performance and precision in motion transfer.

Datasheet Summary
Powered by GS/AI

The KSSG2.5-60J25 is a metal spur gear with a module of 2.5 and 60 teeth, designed for precision applications. It features a finished bore of 25mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and is classified under JIS grade N7, ensuring high precision and durability. The allowable torque for this gear is calculated based on specific usage conditions, and it is important to note that no secondary operations can be performed on the tooth areas due to the induction hardening process. This gear is suitable for applications requiring reliable performance and precision in motion transfer.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-60J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-60J25
Metal Spur Gears (metric) KSSG2.5-60J25
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG2.5-60J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG2.5-60J25
Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG2.5-60J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-60J25 KSSG2.5-60J25
Product Name Metal Spur Gears (metric) Module 2.5, 60 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 60 Tooth Brass Spur Gear - A 1B 2MY03060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details