QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-55J32

Description
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-55J32 is a ground spur gear with a module of 2.5, 55 teeth, and a 32 mm bore. It has a pitch diameter of 137.5 mm, an outside diameter of 142.5 mm, a face width of 25 mm, and a keyway of 10 mm width by 3.3 mm depth with an M8 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It complies with JIS grade N7 precision (JIS B1702-1:1998) and has an allowable torque of 331 N·m and a backlash of 0.14-0.24 mm. The gear weighs 3.33 kg.

Datasheet Summary
Powered by GS/AI

KSSG2.5-55J32 is a ground spur gear with a module of 2.5, 55 teeth, and a 32 mm bore. It has a pitch diameter of 137.5 mm, an outside diameter of 142.5 mm, a face width of 25 mm, and a keyway of 10 mm width by 3.3 mm depth with an M8 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It complies with JIS grade N7 precision (JIS B1702-1:1998) and has an allowable torque of 331 N·m and a backlash of 0.14-0.24 mm. The gear weighs 3.33 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-55J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-55J32
Metal Spur Gears (metric) KSSG2.5-55J32
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSG2.5-55J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSG2.5-55J32
Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSG2.5-55J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-55J32 KSSG2.5-55J32
Product Name Metal Spur Gears (metric) Module 2.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 16 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 1827983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details