Module 2.5, 50-tooth ground spur gear with a 32 mm bore, 10 mm wide by 3.3 mm deep keyway, M8 set screw, and JIS grade N7 precision. Made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Total length is 130 mm, face width 25 mm, hub width 18 mm, and allowable torque is 2.82 N·m. Backlash is specified as 0.14-0.24 mm. The gear is part of the KSSG series designed for metric applications.
Module 2.5, 50 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-50J32 | KSSG2.5-50J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 50 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |