KSSG2.5-48J45 is a ground spur gear with module 2.5, 48 teeth, and a 45mm bore, featuring a 14mm wide by 3.8mm deep keyway and an M10 set screw. It has an outside diameter of 120mm, face width of 25mm, and total length of 125mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and achieves JIS grade N7 precision per JIS B1702-1:1998. Allowable torque is 22.7 N·m (19.9 kgf·m) with a backlash range of 0.14-0.24mm. No secondary operations are permitted on the hardened tooth area.
Module 2.5, 48 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-48J45 | KSSG2.5-48J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |