Module 2.5, 48-tooth ground spur gear with a 35mm finished bore, 125mm outside diameter, 120mm pitch diameter, 125mm total length, 25mm face width, 18mm hub width, 10mm x 3.3mm keyway, M8 set screw, and allowable torque of 22.7 N·m (19.9 kgf·m). Backlash ranges from 0.14 to 0.24 mm. Made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 (JIS B1702-1:1998) precision. Weighs 2.50 kg.
Module 2.5, 48 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-48J35 | KSSG2.5-48J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |