QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-48J32

Description
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 48-tooth ground spur gear with a 32 mm finished bore, 10 mm wide by 3.3 mm deep keyway, M8 set screw, and a tolerance of 0.14 to 0.24 mm backlash. The gear is made of S45C steel with induction-hardened teeth at 50 to 60 HRC, conformed to JIS grade N7 (JIS B1702-1:1998), and has a total length of 125 mm, outside diameter of 120 mm, and face width of 25 mm. A set screw is included, and secondary operations on the tooth area are prohibited due to hardness.

Datasheet Summary
Powered by GS/AI

Module 2.5, 48-tooth ground spur gear with a 32 mm finished bore, 10 mm wide by 3.3 mm deep keyway, M8 set screw, and a tolerance of 0.14 to 0.24 mm backlash. The gear is made of S45C steel with induction-hardened teeth at 50 to 60 HRC, conformed to JIS grade N7 (JIS B1702-1:1998), and has a total length of 125 mm, outside diameter of 120 mm, and face width of 25 mm. A set screw is included, and secondary operations on the tooth area are prohibited due to hardness.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-48J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-48J32
Metal Spur Gears (metric) KSSG2.5-48J32
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSG2.5-48J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSG2.5-48J32
Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSG2.5-48J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-48J32 KSSG2.5-48J32
Product Name Metal Spur Gears (metric) Module 2.5, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details