QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-48J30

Description
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-48J30 is a module 2.5, 48-tooth ground spur gear with a 30 mm finished bore, featuring a 75 mm pitch diameter, 120 mm outside diameter, 125 mm total length, 25 mm face width, and 18 mm hub width. It has a keyway of 8 mm width by 3.3 mm depth and an M6 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and complies with JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 222 N·m (22.7 kgf·m) with theoretical backlash of 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG2.5-48J30 is a module 2.5, 48-tooth ground spur gear with a 30 mm finished bore, featuring a 75 mm pitch diameter, 120 mm outside diameter, 125 mm total length, 25 mm face width, and 18 mm hub width. It has a keyway of 8 mm width by 3.3 mm depth and an M6 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and complies with JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 222 N·m (22.7 kgf·m) with theoretical backlash of 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-48J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-48J30
Metal Spur Gears (metric) KSSG2.5-48J30
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore - KSSG2.5-48J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore
KSSG2.5-48J30
Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore KSSG2.5-48J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-48J30 KSSG2.5-48J30
Product Name Metal Spur Gears (metric) Module 2.5, 48 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 50 Teeth, 20° Pressure Angle, Brass ASTM 8A Gear - A 1B 2MY10050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK SRCPF2.5-1000, CP2.5, Module 0.79, 400 Tooth, CP Carbon Steel Racks - srcpf2-5-1000 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Mitre & Bevel Gears - 1828014 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 2 mm (0.0787 inch)
View Details