KSSG2.5 series ground spur gears are metric gears with a module of 2.5, 20° pressure angle, and S45C steel construction with induction-hardened tooth surfaces at 50-60 HRC. They meet JIS grade N7 precision (JIS B1702-1:1998), have standard full-depth teeth, and are available with bore sizes from 8 mm to 14 mm and keyways according to JIS B1301 Js9 tolerance. The J28 variant has a 28 mm finished bore, 8×3.3 mm keyway, M6 set screw, and an allowable torque of 2.62 N·m (0.27 kgf·m) with 0.14-0.24 mm backlash. Total length is 125 mm, outside diameter is 120 mm, and face width is 25 mm. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2.5, 48 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-48J28 | KSSG2.5-48J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |