KSSG2.5-48 is a module 2.5, 48-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC. It has a bore diameter of 43 mm, pitch diameter of 120 mm, outside diameter of 125 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear includes a keyway sized 14 x 3.8 mm and an M10 set screw. Backlash is specified as 0.14~0.24 mm, with allowable torque rated at 222 N·m (22.7 kgf·m). Precision meets JIS grade N7 per JIS B1702-1:1998. The part is designed for use without secondary operations on tooth surfaces due to hardening.
Module 2.5, 48 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-48 | KSSG2.5-48 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |