QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-45J40

Description
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth ground spur gear with a 40 mm bore, 12 mm width keyway, and M8 set screw, featuring induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, and a 20° pressure angle. The gear is made of S45C steel, has a total length of 117.5 mm, and an allowable torque of 2.13 N·m (1.74 kgf·m). Backlash is specified as 0.14-0.24 mm. Keyway dimensions follow JIS B1301 standard.

Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth ground spur gear with a 40 mm bore, 12 mm width keyway, and M8 set screw, featuring induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, and a 20° pressure angle. The gear is made of S45C steel, has a total length of 117.5 mm, and an allowable torque of 2.13 N·m (1.74 kgf·m). Backlash is specified as 0.14-0.24 mm. Keyway dimensions follow JIS B1301 standard.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-45J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-45J40
Metal Spur Gears (metric) KSSG2.5-45J40
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore - KSSG2.5-45J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
KSSG2.5-45J40
Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore KSSG2.5-45J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-45J40 KSSG2.5-45J40
Product Name Metal Spur Gears (metric) Module 2.5, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details